Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 85VAC
Maximum Supply Voltage 132VAC
Channel Output Current 5.44A (Switch)
Frequency 132kHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package eSIP-7C
Win Source Part Number 1064721-LYT4215E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LYT4215E2 CAD Model

Description

The Power Integrations LYT4215E2 is an AC DC offline switcher that is designed for use in a variety of electronic applications.

  • Frequency: 132kHz
  • Internal Switch: Yes
  • Topology: Flyback, Step-down (Buck), and Step-up (Boost)
  • Maximum Supply Voltage: 132VAC
  • Channel Output Current: 5.44A (switch)
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Package: Tube/rail
  • Classification: Integrated Circuit

You May Also Be Interested in

Nexperia USA Inc.
IC LED DRIVER LINEAR 20MA 6TSOP
Lowest to $0.5955
ECAD model for NCR402UX
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28TSSOP
Lowest to $3.2811
ECAD model for PCA9685PW/Q900,118
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $3.2501
ECAD model for PCA9632TK,118
Linear Technology
IC LED DRIVER CTRLR DIM 52QFN
Lowest to $22.8180
ECAD model for LT3797EUKG#PBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 24HVQFN
Need more? Email Us
ECAD model for PCA9552BS,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $13.7652
ECAD model for PCA9553TK,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention