EN
  • EN
  • DE

MIC2287BD5

Part No MIC2287BD5
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 058563-MIC2287BD5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2287BD5 CAD Model

Description

The MIC2287BD5 is a high-efficiency, White LED (WLED) driver developed by Microchip Technology, designed to provide optimal power solutions for portable devices that require backlighting. This advanced driver integrates a constant-current boost converter, which is essential for driving the series connection of WLEDs that function as the backlight in small LCD displays.

Key Features

  • High Efficiency: With efficiency up to 90%, the MIC2287BD5 ensures extended battery life for portable devices by minimizing power loss during LED driving.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 34V, making it suitable for a wide range of LED configurations and ensuring consistent brightness.
  • Small Form Factor: The compact 5-pin Thin SOT-23 package allows for minimal footprint and is ideal for space-constrained applications.
  • Low Noise Operation: The device operates at a fixed frequency of 1.2MHz, allowing the use of small external components while reducing noise and potential interference with other circuits.
  • PWM Dimming: The MIC2287BD5 supports Pulse-Width Modulation (PWM) dimming, offering precise control over the backlight brightness levels, which can enhance the user experience and conserve power.

Applications

The MIC2287BD5 is particularly well-suited for powering WLED backlights in various portable devices, including:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Portable media players
  • GPS units
  • Digital cameras

Technical Specifications

  • Input Voltage Range: 2.5V to 10V
  • Output Voltage: Up to 34V (adjustable)
  • Switching Frequency: 1.2MHz
  • Package: Thin SOT-23-5

With its combination of high efficiency, adjustable output, and small package size, the MIC2287BD5 from Microchip Technology stands as a robust solution for driving WLED backlights in a variety of portable electronic devices.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess