EN
  • EN
  • DE

AL1665S-13

Part No AL1665S-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck) , Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 21.8V
Frequency 150kHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number AL1665
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340356-AL1665S-13
Ultra Librarian 3D Model Ultra Librarian AL1665S-13 CAD Model

Description

The AL1665S-13, manufactured by Diodes Incorporated, is a versatile and efficient LED driver designed to provide a high-performance lighting solution for a wide range of applications. This single-stage, non-isolated, buck-boost LED driver is ideal for driving LED lamps and luminaires, offering excellent power factor correction and low total harmonic distortion.

Key Features

  • Dimming Capabilities: The AL1665S-13 supports both analog and PWM dimming methods, allowing for smooth and deep dimming to create the perfect ambiance for any setting.
  • High Efficiency: With its design optimized for high efficiency, this LED driver ensures minimal power loss during operation, making it an energy-saving choice for environmentally conscious applications.
  • Power Factor Correction: The device integrates power factor correction, ensuring a power factor of >0.9, which leads to better energy utilization and compliance with regulatory requirements.
  • Low Total Harmonic Distortion (THD): It has a THD of <20%, reducing electrical noise and improving the quality of power supply to the LEDs.
  • Wide Input Voltage Range: The AL1665S-13 operates over a broad input voltage range, accommodating various global voltage standards and enhancing its versatility across different regions.

Applications

The AL1665S-13 is suitable for a variety of lighting applications, including:

  • Residential and commercial LED lighting
  • Smart lighting systems
  • LED backlighting
  • Architectural and decorative lighting

Technical Specifications

The device comes in a compact SOP-8 package and features over-temperature protection, short-circuit protection, and open-circuit protection, ensuring safe and reliable operation under various conditions.

Conclusion

The AL1665S-13 from Diodes Incorporated stands out with its combination of dimming capabilities, high efficiency, power factor correction, and low THD. It is an excellent choice for designers and manufacturers looking for a robust, versatile, and energy-efficient LED driver solution.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9334 $51.3370
135+ $0.7658 $103.3830
205+ $0.7419 $152.0895
280+ $0.7180 $201.0400
365+ $0.6940 $253.3100
485+ $0.6223 $301.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess