Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264766-OZ862S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ862S CAD Model

Description

The OZ862S is a highly integrated battery management and power management IC (PMIC) from O2Micro. It's primarily designed for use in portable devices, specifically targeting notebook computers and other battery-powered applications where efficient power conversion and accurate battery monitoring are crucial. This chip combines several key functions into a single package, reducing board space and component count, leading to smaller and more efficient designs.

Applications

  • Notebook Computers
  • Netbooks
  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment

Features

  • Integrated Battery Charger: The OZ862S incorporates a complete battery charger circuit, supporting various battery chemistries, including Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly).
  • Power Path Management: It intelligently manages the power path between the adapter, battery, and system load, ensuring seamless operation even when the adapter is connected or disconnected.
  • System Power Management: The chip integrates multiple DC-DC converters to provide the necessary voltage rails for different system components, such as the CPU, memory, and peripherals.
  • Accurate Battery Monitoring: It provides precise voltage, current, and temperature sensing for the battery, enabling accurate state-of-charge (SOC) estimation and protection.
  • Over-Voltage and Over-Current Protection: Built-in protection circuits safeguard the battery and system from damage due to over-voltage, over-current, and short-circuit conditions.
  • SMBus Interface: The OZ862S communicates with the host system via the SMBus interface, allowing for flexible configuration and monitoring of the power management parameters.
  • Low Power Consumption: Designed for efficiency, the IC minimizes power consumption during operation and standby modes, extending battery life.

Benefits

  • Extended Battery Life: Efficient power conversion and accurate battery management maximize the usable battery capacity, resulting in longer runtimes for portable devices.
  • Reduced Component Count: Integration of multiple functions into a single chip reduces the number of external components required, simplifying the design and reducing board space.
  • Enhanced System Reliability: Comprehensive protection features prevent damage to the battery and system, improving overall reliability.
  • Simplified System Design: The OZ862S simplifies the power management design process, allowing engineers to focus on other critical aspects of the system.
  • Improved Thermal Performance: Optimized power conversion efficiency minimizes heat dissipation, improving thermal performance and reducing the need for extensive cooling solutions.
  • Flexible Configuration: The SMBus interface allows for easy configuration and monitoring of power management parameters, enabling customization for specific application requirements.

The OZ862S represents a sophisticated solution for power management in portable devices. Its integration of battery charging, power path management, and system power management capabilities, combined with comprehensive protection features, makes it an ideal choice for demanding applications where efficiency, reliability, and compact size are essential.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N8242PC
NXP / Nexperia
Need more? Email Us
ECAD model for N82S129AF
Texas Instruments
Need more? Email Us
ECAD model for N5534ADR
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for N202NF
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for NA03QSA065-TE12L
Bourns Inc.
Need more? Email Us
ECAD model for N6620LF
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for N71017SR
Intel
Need more? Email Us
ECAD model for N455 SLBX9
STMicroelectronics
Lowest to $3.2118
ECAD model for N18FPVMX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention