Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Complementary 1 Channel 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884836-MIC708SM
Ultra Librarian 3D Model Ultra Librarian MIC708SM CAD Model

Description

The MIC708SM from Microchip Technology is a highly reliable voltage supervisor designed to maintain system integrity by monitoring power supply voltages. This precision voltage monitoring device is essential for applications that require consistent system performance and robust protection against power supply faults.

Key Features:

  • Accurate Monitoring: The MIC708SM offers precise voltage threshold detection, ensuring devices operate within their safe voltage limits.
  • Low Power Consumption: With its quiescent current of just 12µA, this voltage supervisor is an excellent choice for power-sensitive applications.
  • Programmable Delay: It features a programmable delay time via an external capacitor, which provides flexibility in determining how the system responds to under-voltage conditions.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset independent of the voltage conditions, providing an additional layer of control.
  • Active Low Reset: The MIC708SM has an active low reset output, which remains asserted until the monitored voltage exceeds the reset threshold and the delay period has elapsed.
  • Versatile Supply Voltage Range: This device supports a broad supply voltage range, accommodating various application requirements.
  • Compact Package: Available in a small-outline 4-pin SOT-143 package, the MIC708SM is suitable for space-constrained designs.

Applications:

The MIC708SM is ideal for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

With its combination of features, the MIC708SM provides a compact and efficient solution for voltage supervision in critical systems. Its reliable performance and Microchip Technology's commitment to quality make it an excellent choice for designers looking to enhance system stability and protection.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.5384
ECAD model for ADM8615Y100ACBZ-R7
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention