EN
  • EN
  • DE

1PS10SB82

Part No 1PS10SB82
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1122197-1PS10SB82
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS10SB82 CAD Model

Description

The 1PS10SB82 is a high-performance, single-pole, single-throw (SPST) analog switch from NXP Semiconductors, designed to deliver precision signal routing with minimal distortion. This compact and efficient switch is ideal for a wide range of applications, including audio, video, and other high-frequency signal processing tasks.

Key Features

  • Low On-Resistance: The 1PS10SB82 boasts an exceptionally low on-resistance, typically around 5 ohms, ensuring minimal signal loss and distortion when the switch is in the on state.
  • High-Speed Switching: Engineered for rapid switching performance, this device can handle the demands of high-frequency signals without compromising signal integrity.
  • Single Supply Operation: It operates from a single power supply, ranging from 1.65V to 5.5V, which allows for flexible integration into various circuit designs.
  • Low Power Consumption: This switch is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Logic Level Control: The switch control input is compatible with TTL and CMOS logic levels, allowing for easy interfacing with microcontrollers and digital circuits.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the switch against damage from static electricity.

Applications

The versatility of the 1PS10SB82 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Portable and battery-powered devices
  • Data acquisition systems
  • Communication systems
  • Test and measurement equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 1PS10SB82 is no exception. The device is manufactured using a robust silicon-on-insulator (SOI) process, ensuring high reliability and performance consistency across various environmental conditions. Whether for consumer electronics or industrial applications, the 1PS10SB82 from NXP is an excellent choice for designers looking for a reliable and efficient analog switch solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,603 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess