EN
  • EN
  • DE

SF76E

Part No SF76E
Manufacturer NEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 318828-SF76E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF76E CAD Model

Description

The SF76E is a silicon N-channel MOS type field effect transistor designed for high-speed switching applications. Manufactured by NEC, this transistor is known for its low on-resistance and high-speed switching capabilities, making it suitable for various power management and control circuits.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • High-frequency switching regulators
  • Load switches

Features

  • N-Channel MOS type
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Avalanche energy guaranteed
  • Enhancement mode

Benefits

  • Efficient Power Management: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Fast Switching: High-speed switching capability allows for use in high-frequency applications.
  • Reliable Operation: Avalanche energy guarantee provides robustness against voltage spikes and surges.
  • Simplified Circuit Design: Enhancement mode simplifies gate drive requirements.
  • Compact Design: Allows for smaller and more efficient power circuits.

Additional Details

The SF76E's electrical characteristics include a low gate threshold voltage and a high drain current capability. Its rugged design ensures reliable performance in demanding environments. This MOSFET is commonly used in applications where efficiency and switching speed are critical.

Typical Specifications:

  • Drain-Source Voltage (Vds): Varies depending on specific configuration
  • Gate-Source Voltage (Vgs): Varies depending on specific configuration
  • Drain Current (Id): Varies depending on specific configuration
  • On-Resistance (RDS(on)): Low, varies depending on specific configuration
  • Total Gate Charge (Qg): Low for fast switching

When selecting the SF76E, it's important to consider the specific voltage and current requirements of the application to ensure optimal performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,250+ $0.0924 $115.5000
1,925+ $0.0901 $173.4425
2,670+ $0.0866 $231.2220
3,425+ $0.0843 $288.7275
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess