EN
  • EN
  • DE

DC330A

Part No DC330A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD FOR LT1761 / LT1761 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Analog Devices Inc.
Series -
Package Box
Channels per IC 1 - Single
Voltage - Output 1.22V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, 5V
Current - Output 100mA
Voltage - Input 2.3V ~ 20V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1761
Note -
Base Product Number DC330
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1381865-DC330A
Ultra Librarian 3D Model Ultra Librarian DC330A CAD Model

Description

Analog Devices Inc. introduces the DC330A, a state-of-the-art integrated circuit designed for precision signal processing applications. This high-performance product is tailored to meet the demanding requirements of industrial, medical, and communication systems where accuracy and reliability are paramount.

Key Features

  • High Precision: The DC330A offers exceptional accuracy and stability, ensuring that signal integrity is maintained throughout the processing chain.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Wide Operating Temperature Range: Reliable performance is guaranteed across a broad range of temperatures, making the DC330A suitable for harsh environmental conditions.
  • Robust Design: The robust construction of the DC330A ensures long-term reliability and durability, even in the most challenging applications.

Applications

The versatility of the DC330A allows it to be used in a variety of applications, including:

  • High-precision data acquisition systems
  • Medical instrumentation, such as imaging and diagnostic equipment
  • Industrial control and automation systems
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Supply Voltage Specified by product datasheet
Operating Temperature -40°C to +125°C
Package Type Industry-standard packaging
Interface Type Compatible with standard communication protocols

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and customer support. The DC330A is backed by comprehensive technical documentation and the company's expert support team, ensuring that you can integrate this component into your designs with confidence.

For detailed information on the DC330A, including datasheets, application notes, and design resources, please visit the Analog Devices Inc. website or contact their sales and support team directly.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess