Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.3 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 788457-MIC2085-KBQS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2085
Introduction Date June 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2085-KBQS CAD Model

Description

Product Overview: MIC2085-KBQS by Microchip Technology

The MIC2085-KBQS is a high-quality single-channel power distribution switch designed by the renowned semiconductor manufacturer Microchip Technology. This advanced component is tailored to provide a reliable power management solution for a wide range of applications, including USB and other hot-swap applications.

Key Features

  • Current Limiting: The device comes with adjustable current limiting to protect the host system from overcurrent conditions. It ensures safe operation by preventing damage to both the power switch and the downstream devices.
  • Fast Short-Circuit Response: The MIC2085-KBQS is engineered to react quickly to short-circuit conditions, thereby reducing the risk of system failure and enhancing overall reliability.
  • Thermal Shutdown: Integrated thermal shutdown functionality safeguards the device against excessive temperature rise, contributing to the longevity of the product.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing unpredictable behavior in low-voltage scenarios.
  • Controlled Rise Time: The switch features a controlled rise time, minimizing inrush current and reducing the likelihood of nuisance trips during power-up.
  • Reverse Current Blocking: This function prevents current from flowing backward from the output to the input when the switch is off, protecting upstream devices.

Applications

The MIC2085-KBQS is ideal for various applications that require precise power distribution and management. It is particularly suitable for:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Package and Availability

The MIC2085-KBQS is available in a compact QSOP-16 package, offering a space-saving solution for densely packed circuit boards. Microchip Technology ensures availability and support for this product, providing designers with a reliable and efficient power management option.

You May Also Be Interested in

Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $12.3025
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention