Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098743-MIC1815-10UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC1815-10UY-TR CAD Model

Description

Product Overview: MIC1815-10UY-TR by Microchip Technology

The MIC1815-10UY-TR from Microchip Technology is a highly reliable and efficient supervisor circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds, thus safeguarding the system from potential damage due to power surges or failures.

This compact supervisor IC comes in a small SOT-23-5 package, making it an ideal solution for space-constrained applications. Despite its diminutive size, the MIC1815-10UY-TR is a powerhouse when it comes to performance and features. It is specifically designed to maintain system integrity through monitoring and control of the power supply voltage.

Key Features

  • Precision Voltage Monitoring: The MIC1815-10UY-TR has a threshold of 10V, which is precisely monitored to ensure reliable system operation. This precision is crucial for applications that require consistent and accurate voltage levels.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for portable and battery-powered applications, where power efficiency is paramount.
  • Reset Output: The supervisor IC provides an active-low reset output, which becomes active whenever the monitored voltage falls below the threshold. This output can be used to reset the microprocessor, thus preventing any erratic behavior due to unexpected voltage dips.
  • Immunity to Short Voltage Transients: This device is designed to be immune to short duration transients on the power supply, which ensures that the reset output will not be falsely triggered by noise or brief voltage spikes.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the MIC1815-10UY-TR to function reliably in a wide range of environmental conditions.

Applications

The MIC1815-10UY-TR is versatile and can be used across various applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

With its robust feature set and Microchip Technology's reputation for quality, the MIC1815-10UY-TR is an excellent choice for designers looking to enhance system reliability and performance through effective power supply monitoring.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.7740
ECAD model for ADM8615Y100ACBZ-R7
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6936 $52.0200
180+ $0.5691 $102.4380
275+ $0.5513 $151.6075
375+ $0.5335 $200.0625
485+ $0.5158 $250.1630
650+ $0.4624 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 796 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention