EN
  • EN
  • DE

MIC1557BM5TR

Part No MIC1557BM5TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 208288-MIC1557BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC1557BM5TR CAD Model

Description

Microchip Technology's MIC1557BM5TR: A Versatile Timer/Counter Solution

The MIC1557BM5TR is an innovative component designed by Microchip Technology, one of the leaders in the semiconductor industry. This device is a highly versatile timer/counter that's engineered to provide reliable timing solutions for a wide range of applications. Its compact SOT-23-5 package makes it ideal for space-constrained applications without compromising on performance.

At the heart of the MIC1557BM5TR is a precision timing circuit that can be configured as either a one-shot or astable (free-running) timer. The one-shot mode is perfect for applications requiring a single pulse after a trigger event, while the astable mode allows the device to produce a continuous square wave output, which can be used for clock generation, pulse-width modulation (PWM), and other repetitive tasks.

The device operates over a supply voltage range of 2.7V to 15V, providing the flexibility to work with various logic levels and making it suitable for both battery-powered and line-powered applications. The low power consumption of the MIC1557BM5TR ensures that it won't drain your battery quickly, making it an excellent choice for portable devices.

One of the key features of the MIC1557BM5TR is its ability to source or sink up to 100mA of output current. This high-current drive capability allows direct connection to a variety of loads, including LEDs, relays, and small motors, without the need for additional driver circuitry. This feature simplifies design and reduces the overall component count, leading to cost savings and quicker time-to-market.

Furthermore, the MIC1557BM5TR is designed for ease of use and minimal external component count. The timing interval can be set through just two external components, a resistor and a capacitor, allowing designers to quickly and easily configure the device for their specific timing requirements.

Whether you're developing consumer electronics, industrial control systems, or portable devices, the MIC1557BM5TR from Microchip Technology offers a reliable and flexible timing solution that can be easily integrated into your design. Its robust feature set ensures that it can meet the demands of a broad spectrum of applications, making it a go-to component for designers looking for a high-performance timer/counter.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess