Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MIC1232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC1232NY, 1611-MIC1232NY-ND, MIC1232NY-ND, 576-2132
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884624-MIC1232NY
Ultra Librarian 3D Model Ultra Librarian MIC1232NY CAD Model

Description

The MIC1232NY from Microchip Technology is a highly reliable and efficient integrated circuit designed for advanced power management applications. This product is an exemplary solution for designers looking to enhance system stability and extend battery life in their electronic devices.

Key Features

  • Voltage Monitoring: The MIC1232NY offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds, thus protecting sensitive electronic components.
  • Power-On Reset: It features a power-on reset function, which initializes the system reliably every time the device is powered up, preventing any undefined behavior at startup.
  • Low Power Consumption: With its low power consumption design, this IC is ideal for battery-powered devices, contributing to longer operational times between charges.
  • Programmable Delay: The product comes with a programmable delay feature, allowing designers to set the reset assertion time to meet specific system requirements.
  • Versatility: The MIC1232NY is suitable for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics, making it a versatile choice for many design projects.

Technical Specifications

  • Supply Voltage Range: 4.5V to 18V
  • Low Supply Current: 15 µA (typical)
  • Reset Threshold Accuracy: ±2.5%
  • Operating Temperature: -40°C to +85°C
  • Packaging: Available in a variety of packages to fit specific design needs

Applications

The MIC1232NY is designed for applications that demand high reliability and precision power management. It is commonly used in:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable devices and wearables
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the MIC1232NY meets the stringent requirements of modern electronic systems, offering designers a robust power management solution that is both effective and easy to integrate into their designs.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1629 $54.1177
30+ $3.4158 $102.4740
46+ $3.3090 $152.2140
63+ $3.2023 $201.7449
81+ $3.0955 $250.7355
109+ $2.7753 $302.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,060 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention