EN
  • EN
  • DE

ADM6318BX49ARJZ-R7

Part No ADM6318BX49ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.9V
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADM6318BX49ARJZ-R7
Standard Package 1
Win Source Part Number 1002611-ADM6318BX49ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6318BX49ARJZ-R7 CAD Model

Description

Analog Devices ADM6318BX49ARJZ-R7 Microprocessor Supervisory Circuit

The ADM6318BX49ARJZ-R7 is a highly reliable supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to monitor power supplies and microprocessor activity, providing a crucial layer of protection in electronic systems. Its primary function is to ensure that the system's voltage levels remain within acceptable ranges, safeguarding the system against potential damage due to power surges, brownouts, or other voltage-related anomalies.

This supervisory circuit operates over a wide voltage range and is particularly suitable for portable electronic devices, where power efficiency and compact size are of paramount importance. The ADM6318BX49ARJZ-R7 is designed to assert a reset signal whenever the monitored voltage falls below a predefined threshold, ensuring that the microprocessor and other critical components are reset to a known state in the event of a power disturbance. This feature is essential for maintaining the integrity and reliability of an electronic system.

One of the key features of the ADM6318BX49ARJZ-R7 is its precision voltage monitoring capability. It offers a factory-programmed threshold voltage of 4.9V, which is ideal for systems operating at 5V power supply levels. The device's tight threshold accuracy ensures that the reset signal is generated reliably and consistently, avoiding unnecessary system resets due to false triggers.

The ADM6318BX49ARJZ-R7 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its low power consumption contributes to the overall energy efficiency of the system it is integrated into. Additionally, the device includes other features such as a manual reset input, allowing for an external trigger of the reset function, and a reset timeout period that can be used to define the duration of the reset signal.

Overall, the ADM6318BX49ARJZ-R7 from Analog Devices Inc. is a robust and precise supervisory circuit that provides essential protective functions for electronic systems. Its combination of features, including voltage monitoring, manual reset, and compact packaging, make it a versatile choice for a wide range of applications in the consumer, industrial, and telecommunications sectors.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess