EN
  • EN
  • DE

MEC1406-NU

Part No MEC1406-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEC 160K SRAM 128VTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Tray
Core Processor MIPS32® M14K™
Number of I/O 106
Program Memory Type External Program Memory
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-VTQFP (14x14)
Family Name MEC1406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884520-MEC1406-NU
Ultra Librarian 3D Model Ultra Librarian MEC1406-NU CAD Model

Description

The MEC1406-NU is a sophisticated input/output controller developed by Microchip Technology, designed to cater to the evolving needs of modern computing environments. This device is part of Microchip's extensive portfolio of embedded control solutions, which are renowned for their reliability, performance, and flexibility.

Key Features

  • Enhanced Embedded Controller: The MEC1406-NU is built to provide advanced control for a variety of system-level functions within computing devices, including power management, keyboard control, and system wake-up events.
  • High Integration: This controller integrates multiple features that reduce the need for additional components on the motherboard, helping to minimize system costs and complexity.
  • Flexible Configuration: With its programmable nature, the MEC1406-NU can be tailored to meet the specific requirements of a wide range of applications, ensuring a perfect fit for different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the MEC1406-NU helps extend the battery life of portable devices and reduces energy consumption in desktop environments.

Applications

The MEC1406-NU is versatile and can be employed in various computing platforms, including:

  • Notebooks and Ultrabooks
  • Desktops and All-in-One PCs
  • Tablets and Mobile Computing Devices
  • Embedded Systems

Technical Specifications

Below are some of the technical specifications for the MEC1406-NU:

  • Package: 128-pin QFN
  • Operating Voltage: 3.3V
  • I/O Interface: SMBus, I2C, and Enhanced Serial Peripheral Interface (eSPI)
  • Additional Features: Integrated power management, keyboard scanner, and RTC support

Quality and Support

Microchip Technology is committed to delivering high-quality products. The MEC1406-NU is backed by Microchip's customer support and extensive documentation, ensuring that developers have access to the resources they need to successfully integrate the controller into their products.

For detailed information, datasheets, and technical support, customers can visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,153 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess