EN
  • EN
  • DE

LTC4241IGN#PBF

Part No LTC4241IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 3.3V AUX 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Feature Pins AUXON, /FAULT, ON, /PWRGD, TIMER
Win Source Part Number 132828-LTC4241IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4241IGN#PBF CAD Model

Description

Overview of LTC4241IGN#PBF

The LTC4241IGN#PBF is a versatile and robust integrated circuit from Linear Technology, designed to manage and control hot swap applications with external N-channel MOSFETs. This innovative product offers a compact and efficient solution for enabling boards to be inserted and removed from live backplanes without causing any disruption to the existing system.

Key Features

  • Wide Operating Range: The LTC4241IGN#PBF operates over a wide voltage range, accommodating systems that require different voltage levels, thus offering great flexibility in various applications.
  • Adjustable Current Limit: It features an adjustable current limit function that helps protect the system from excessive power draw, which can lead to overheating or damage to the components.
  • Overcurrent Fault Timer: The product includes an overcurrent fault timer, which provides an additional layer of protection by limiting the duration of overcurrent conditions.
  • Multiple Supply Voltages: This device can manage multiple supply voltages simultaneously, making it a versatile choice for complex electronic systems.
  • Power Good Output: It comes with a 'power good' output signal, which allows for easy monitoring of the system status and ensures reliable operation.

Applications

The LTC4241IGN#PBF is suitable for a wide range of applications, including:

  • Server and storage systems
  • Network routers and switches
  • Industrial computers
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4241IGN#PBF is no exception. It is designed to meet the high standards required for industrial and commercial applications, ensuring reliable performance even in challenging conditions.

Package Information

The LTC4241IGN#PBF comes in a 16-pin narrow SSOP package, which is ideal for space-constrained applications. Its compact form factor allows for efficient use of board space without sacrificing functionality or performance.

In summary, the LTC4241IGN#PBF from Linear Technology is a powerful, versatile hot swap controller that offers protection, flexibility, and ease of use for designers looking to incorporate safe board insertion in live systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess