EN
  • EN
  • DE

LE88506DVC

Part No LE88506DVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Supply Voltage (V) 3.3V ~ 35V
Mounting Style SMD
Supplier Device Package 64-TQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810336-LE88506DVC
Ultra Librarian 3D Model Ultra Librarian LE88506DVC CAD Model

Description

Microchip Technology LE88506DVC Overview

The Microchip Technology LE88506DVC is a cutting-edge, low-power, dual-channel line interface unit designed for Voice over IP (VoIP) applications. This product is part of Microchip's extensive portfolio of telecommunications devices, engineered to provide reliable and high-quality voice communications in a compact form factor.

Key Features

  • Integrated Dual Channels: The LE88506DVC offers two independent line interface channels, allowing for the simultaneous handling of multiple voice calls, which is ideal for residential gateways and multi-line VoIP equipment.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with reduced power requirements, making it suitable for power-sensitive applications.
  • High Impedance Modes: The high impedance modes provided by the LE88506DVC ensure minimal impact on the network during monitoring operations, thus maintaining the integrity of the communication line.
  • Programmable Parameters: Users can program various parameters such as loop closure and ring trip thresholds, offering flexibility to adapt to different system requirements.
  • Robust Protection: The device includes over-current protection and thermal shutdown features to safeguard against potential damage from external events or system faults.

Applications

The versatility of the LE88506DVC makes it an ideal choice for a range of applications within the telecommunications industry. It is particularly well-suited for:

  • Multi-line residential gateways
  • Enterprise VoIP solutions
  • Integrated Access Devices (IADs)
  • Analog Terminal Adapters (ATAs)
  • Cable Modem Voice Adapters

Technical Specifications

The LE88506DVC operates over a single 3.3V supply and features a compact, surface-mount package that is easy to integrate into existing and new designs. It is compliant with global telecommunication standards, ensuring compatibility with a wide range of network configurations and equipment.

Conclusion

Microchip Technology's LE88506DVC is a robust and efficient solution for developers looking to incorporate dual-channel line interface capabilities into their VoIP products. With its combination of low power consumption, programmable features, and comprehensive protection mechanisms, this device stands out as a reliable component for any telecommunications system.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5082 $60.5902
26+ $4.5195 $117.5070
40+ $4.3786 $175.1440
55+ $4.2365 $233.0075
71+ $4.0956 $290.7876
95+ $3.6717 $348.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess