Products specifications Report Issue?

Win Source Part Number 1175672-IMS1400S70M
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1400S70M CAD Model

Description

The IMS1400S70M is a state-of-the-art integrated motor driver from STMicroelectronics, designed to cater to the demanding requirements of modern motion control applications. This compact, high-performance module is an ideal solution for driving both brushless DC (BLDC) and stepper motors, making it a versatile choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Voltage Range: The IMS1400S70M operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a broad array of motor types.
  • Advanced Control: Equipped with sophisticated control features, this driver enables precise motor management, which is essential for applications requiring high levels of accuracy and efficiency.
  • Integrated Protection: With built-in overcurrent, overtemperature, and under-voltage lockout protection, the IMS1400S70M ensures reliable operation and longevity of the motor system.
  • Compact Design: The compact footprint of the IMS1400S70M allows for integration into space-constrained environments, making it particularly suitable for portable and embedded systems.

Applications

The versatility of the IMS1400S70M makes it an excellent choice for a variety of applications, including but not limited to:

  • Automated Guided Vehicles (AGVs)
  • Robotics
  • CNC machines
  • Textile machinery
  • Medical devices
  • Office automation equipment

Technical Specifications

The IMS1400S70M boasts impressive technical specifications that make it a leading choice for motor control:

  • Supply Voltage: up to 70V
  • Output Current: up to 10A (peak)
  • Power Stage Efficiency: High
  • Communication Interface: SPI/I2C
  • Package: PowerSSO-36

In conclusion, the IMS1400S70M from STMicroelectronics is a powerful and flexible motor driver module that offers a combination of high performance, advanced features, and ease of integration, making it an ideal choice for developers and engineers looking to build sophisticated and reliable motor control systems.

You May Also Be Interested in

Pulse
Transformers Audio & Signal 1000BASET SMD Nonpoe 1-PORT
Need more? Email Us
ECAD model for H5019BNLT
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
ECAD model for EISH200MA024
Texas Instruments
Need more? Email Us
ECAD model for F711O87PGF
Cortina
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V 672-Pin BGA Tray
Need more? Email Us
ECAD model for GCIXF1012EC.A3-884560
Vishay
Lowest to $3.5044
ECAD model for IHLP2020CZERR22M1A
California Micro Devices Corp
Need more? Email Us
ECAD model for G65SC51P4
Venkel
High Power Thin Film CR; 1210; 1/3W; ±5PPM; 825R; ±0.05%
Need more? Email Us
ECAD model for HPTF1210-UP-8250AT
STMicroelectronics
Need more? Email Us
ECAD model for IMS1620S55
Intel
Contact for details
Need more? Email Us
ECAD model for EP220DM883B-15

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention