Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PCI Express (PCIe), SATA CPU IC 133.33MHz 1 Output 72-QFN (10x10)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name MDB1900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 336
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884483-MDB1900ZCQY
Ultra Librarian 3D Model Ultra Librarian MDB1900ZCQY CAD Model

Description

The MDB1900ZCQY is a cutting-edge microcontroller (MCU) product from the renowned Microchip Technology. Known for its high performance, reliability, and integration, this microcontroller is designed to cater to the demanding needs of modern embedded systems.

Key Features

  • High-Performance Core: At the heart of the MDB1900ZCQY is a powerful core that ensures smooth and efficient operation, even in complex applications.
  • Advanced Peripherals: The MCU comes equipped with a range of peripherals, including multiple communication interfaces, timers, and analog-to-digital converters (ADCs), providing designers with flexibility and reducing the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, the MDB1900ZCQY is ideal for battery-powered and portable applications, where power conservation is critical.
  • Robust Security Features: With built-in security features, this microcontroller ensures the protection of your applications from external threats, making it suitable for sensitive and secure applications.
  • Extensive Memory Options: The device boasts ample memory, including flash memory and RAM, to support complex applications and data-intensive operations.

Applications

The MDB1900ZCQY is versatile and can be used across a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Support and Resources

Microchip Technology provides extensive support for the MDB1900ZCQY through its comprehensive documentation, software libraries, and development tools. Developers can access a variety of resources, including datasheets, reference manuals, and application notes to facilitate the design and development process.

With its advanced features and support, the MDB1900ZCQY from Microchip Technology stands out as a top choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Rohm Semiconductor
Clock Generator With Built-in VCXO
Lowest to $3.1305
ECAD model for BU2365FV
IDT, Integrated Device Technology Inc
Pentium/ProTM System Clock Chip | IC CLK SYNTHESIZER CHIP 48-SSOP
Lowest to $3.0128
ECAD model for ICS9148F-02
Microchip Technology
OC-3/STS-3 CLOCK RECOVERING TRANSCEIVER | IC TXRX CLOCK RECOVERY 28-SOIC
Need more? Email Us
ECAD model for SY69952ZH
IDT, Integrated Device Technology Inc
Programmable Timing Control HubTM for Mobile P4TM Systems
Lowest to $6.0450
ECAD model for 954226AGLFT
IDT, Integrated Device Technology Inc
Eight Output Differential Buffer for PCI Express (50-200MHz)
Lowest to $10.5105
ECAD model for ICS9DB801CGLFT
Microchip Technology
3.3V 28Mbps-2.5Gbps AnyRate CLOCK AND DATA RECOVERY | IC CLK DATA REC SDH 2.5GBPS
Need more? Email Us
ECAD model for SY87702LHI
Exar Corporation
STS-12/STM-4 OR STS-3/STM-1 SONET/SDH TRANSCEIVER
Lowest to $113.9869
ECAD model for XRT91L31IQ-F
Analog Devices Inc.
Quad/Octal Input Network Clock Generator/Synchronizer | IC CLOCK GEN/SYNCHRONIZR 88LFCSP
Lowest to $114.2670
ECAD model for AD9548BCPZ
Diodes Incorporated
IC CLOCK GENERATOR 16QSOP
Lowest to $3.5729
ECAD model for PI6C557-03BQEX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1420 $57.9880
33+ $3.3985 $112.1505
52+ $3.2924 $171.2048
71+ $3.1861 $226.2131
91+ $3.0799 $280.2709
122+ $2.7612 $336.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 128 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention