Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output CML, PECL
Frequency - Max 2.5Gbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Family Part Number SY87702
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263078-SY87702LHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87702LHI CAD Model

Description

Introducing the SY87702LHI from Microchip Technology

The SY87702LHI is a high-performance, precision timing solution from the renowned semiconductor manufacturer, Microchip Technology. Designed to meet the rigorous demands of modern communication systems, this device is part of Microchip's family of clock and data recovery (CDR) products. The SY87702LHI is engineered to provide unmatched performance, reliability, and flexibility for a wide range of applications.

Key Features

  • High-Speed Performance: The SY87702LHI boasts an impressive data rate range, making it suitable for a variety of high-speed data communication protocols.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for energy-efficient designs and helps to reduce the overall power budget of the system.
  • Advanced Signal Integrity: With its superior jitter performance, the SY87702LHI ensures high signal integrity, which is essential for maintaining the quality and reliability of data transmission.
  • Versatility: The device supports various reference clock inputs, providing designers with flexibility in their system design and the ability to use the same component across different platforms.

Applications

The SY87702LHI is ideal for use in a range of applications, particularly in the telecommunications and data communications sectors. It is well-suited for:

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet Systems
  • Backplane Interconnects

Robust Design

Encased in a durable package, the SY87702LHI is designed to withstand the challenging conditions often encountered in industrial environments. Its robust design ensures long-term reliability, a critical factor for system designers who require components that can operate consistently over extended periods.

Support and Availability

Microchip Technology provides comprehensive technical support for the SY87702LHI, including detailed datasheets, application notes, and design guides. Customers can also benefit from Microchip's customer service and technical support teams, who offer assistance throughout the product's lifecycle. With its commitment to quality and support, Microchip Technology ensures that the SY87702LHI is not only a high-quality product but also backed by a company that stands behind its components.

For designers and engineers looking for a reliable, high-performance clock and data recovery solution, the SY87702LHI from Microchip Technology is an excellent choice that offers a combination of advanced features, versatility, and support.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLGI
Semtech Corporation
IC CLK FREQ GEN VID GENLOCK
Need more? Email Us
ECAD model for GS4900BCNE3
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $10.8657
ECAD model for SI52112-B5-GM2R
Renesas Electronics America
IC CLK GEN PCIE 24VFQFP
Need more? Email Us
ECAD model for 9FGL0241BKILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FL0VAO
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
ECAD model for RC19013AGNG#BB0
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $5.0711
ECAD model for 9DBL0841BKILFT
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
ECAD model for 9DB433AFILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI0TVAO

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention