EN
  • EN
  • DE

AD9548BCPZ

Part No AD9548BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Quad/Octal Input Network Clock Generator/Synchronizer | IC CLOCK GEN/SYNCHRONIZR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Frequency - Max 725MHz
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Family Part Number AD9548
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139117-AD9548BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9548BCPZ CAD Model

Description

AD9548BCPZ Network Clock Generator and Synchronizer

The AD9548BCPZ is a highly specialized network clock generator and synchronizer designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision device provides synchronized clock output for a variety of network equipment, including switches, routers, and base stations, ensuring that they operate cohesively and efficiently within a network infrastructure.

Key Features

  • Multi-Input Clock Synchronization: The AD9548BCPZ can synchronize to one of many available inputs, which may include 1 PPS (pulse per second) signals, and various physical layer (PHY) reference clock frequencies.
  • Digital PLL (Phase-Locked Loop): Its digital PLL enables low jitter clock generation, which is crucial for maintaining the integrity and reliability of communication within network systems.
  • Automatic Reference Switchover: This feature allows the device to seamlessly switch between reference clocks without interrupting the output clock, providing robust fault-tolerance in the event of a reference failure.
  • Programmable Loop Bandwidth: The AD9548BCPZ allows for programmable loop bandwidth and phase resynchronization time, giving system designers flexibility to optimize the device for specific network requirements.

Applications

  • Wireless and wired networking equipment
  • Telecommunications infrastructure
  • Base stations
  • Data center servers
  • Broadcast video systems

Technical Specifications

The AD9548BCPZ operates over a wide temperature range and comes in a compact 64-lead LFCSP (7 mm × 7 mm) package. It is designed for a supply voltage of 3.3 V and features four output dividers that can generate up to eight different output frequencies ranging from 0.25 Hz to 450 MHz, depending on the configuration. The device also includes various power-down modes to reduce power consumption when not in use.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9548BCPZ is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across a wide range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4180 $106.4180
2+ $102.9851 $205.9702
3+ $99.5523 $298.6569
4+ $89.2538 $357.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess