EN
  • EN
  • DE
  • IT

DS60R/T&R

Part No DS60R/T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Analog 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1056211-DS60R/T&R
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS60R/T&R CAD Model

Description

Maxim Integrated DS60R/T&R Product Overview

The DS60R/T&R from Maxim Integrated is a robust, high-performance integrated circuit designed for applications requiring reliable signal conditioning. As part of Maxim's extensive portfolio of electronic components, the DS60R/T&R stands out for its precision and durability, making it a go-to choice for engineers and designers in various industries.

This product is particularly well-suited for environments where signal integrity is paramount. The DS60R/T&R is engineered to provide outstanding signal conditioning capabilities, which is essential for maintaining the fidelity of analog signals in the presence of noise and interference that are common in industrial and automotive applications.

Key Features

  • High Precision: The DS60R/T&R offers high-precision signal conditioning, ensuring that the integrity of the input signal is maintained throughout the processing chain.
  • Durability: Built with robustness in mind, this device can withstand harsh conditions, including high temperatures and electrical noise, making it suitable for challenging environments.
  • Flexibility: Thanks to its versatile design, the DS60R/T&R can be used in a wide range of applications, from automotive electronics to industrial control systems.
  • Integration: The device's compact form factor allows for easy integration into existing systems without the need for significant redesigns or additional components.

Applications

The DS60R/T&R is ideal for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Data acquisition systems
  • Instrumentation
  • Medical devices

With its combination of precision, durability, and flexibility, the DS60R/T&R from Maxim Integrated is a reliable choice for professionals looking to enhance the performance of their electronic systems. Whether you're dealing with the demanding conditions of an automotive engine compartment or the sensitive requirements of medical instrumentation, the DS60R/T&R provides the signal conditioning necessary for accurate and reliable operation.

For detailed specifications, application notes, and further information on how to integrate the DS60R/T&R into your next project, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess