EN
  • EN
  • DE

MCP9802A5T-M/OT

Part No MCP9802A5T-M/OT
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C SOT23-5  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -10°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP9802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9802A5TMOT,MCP9802A5T-M/OTCT,MCP9802A5T-M/OTTR,MCP9802A5T-M/OTDKR
Standard Package 3,000
Win Source Part Number 1041611-MCP9802A5T-M/OT
Ultra Librarian 3D Model Ultra Librarian MCP9802A5T-M/OT CAD Model

Description

Microchip Technology MCP9802A5T-M/OT High-Accuracy Temperature Sensor

The MCP9802A5T-M/OT is a high-precision digital temperature sensor from Microchip Technology, designed to meet the rigorous demands of temperature monitoring in a wide array of applications. This compact and efficient sensor offers an optimal solution for thermal management and protection within various electronic systems.

Engineered with accuracy in mind, the MCP9802A5T-M/OT boasts an impressive ±0.5°C (max) accuracy from -40°C to +125°C. Its high degree of precision makes it an ideal choice for applications where temperature control is critical, such as industrial systems, consumer electronics, and computer peripherals.

The sensor operates over an I²C compatible two-wire serial interface, which simplifies integration into existing designs. This interface also supports multiple device addressing, allowing for several sensors to be connected on the same bus, which is particularly useful in complex systems requiring multiple temperature monitoring points.

With its low operating voltage range of 2.7V to 5.5V, the MCP9802A5T-M/OT is versatile for both portable and fixed power supply applications. Additionally, it features a shutdown mode that reduces the power consumption to a mere 1 µA (typical), making it an energy-efficient choice for battery-powered devices.

The device comes in a tiny 5-pin SOT-23 package, making it suitable for space-constrained applications without compromising performance. Its small footprint ensures that it can be easily fitted into tight spots on PCBs without requiring significant board real estate.

Key features of the MCP9802A5T-M/OT include:

  • User-selectable measurement resolution from 9 to 12 bits
  • Programmable temperature alert output
  • Operating temperature range from -55°C to +125°C
  • Low operating current for energy efficiency
  • Robust design for high reliability and stability over time

Whether you're developing sophisticated climate control systems, optimizing the performance of electronic components, or ensuring the safety of temperature-sensitive processes, the MCP9802A5T-M/OT from Microchip Technology provides the precision, flexibility, and reliability needed to get the job done.

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.2738
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3206
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess