EN
  • EN
  • DE

MCP8025A-115E/MP

Part No MCP8025A-115E/MP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-19V 40QFN / Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology NMOS, PMOS
Applications General Purpose
Voltage - Supply 6V ~ 19V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number MCP8025
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73
Win Source Part Number 1204519-MCP8025A-115E/MP
Ultra Librarian 3D Model Ultra Librarian MCP8025A-115E/MP CAD Model

Description

Microchip Technology MCP8025A-115E/MP Motor Driver

The MCP8025A-115E/MP from Microchip Technology is a highly integrated Brushless DC (BLDC) motor driver designed to provide an efficient and versatile solution for automotive and industrial applications. This advanced motor driver combines a range of features that make it an ideal choice for controlling 3-phase BLDC motors.

Key Features:

  • Integrated Functions: The MCP8025A-115E/MP incorporates a range of integrated functions including a voltage regulator, LIN transceiver, MOSFET drivers, and a charge pump for high-side gate drive. This integration helps reduce system complexity and component count, leading to a more compact and reliable design.
  • High Temperature Operation: With an operational temperature range of -40°C to +150°C, this motor driver is built to withstand harsh environments, making it suitable for automotive under-the-hood applications as well as industrial settings.
  • Protection Features: The device includes several protection features such as under-voltage lockout, over-temperature shutdown, over-current limiting, and lock-up protection. These features enhance the safety and durability of the motor control system.
  • Communication Interface: The integrated LIN transceiver conforms to LIN 2.1 and SAE J2602 standards, facilitating communication in vehicle networking applications.
  • Power Supply: The MCP8025A-115E/MP operates with a supply voltage ranging from 5.5V to 28V, accommodating a wide array of power sources and ensuring flexibility in various application scenarios.

Applications:

This motor driver is well-suited for a variety of applications including but not limited to automotive fuel pumps, HVAC blowers, engine cooling fans, and electric power steering systems. Its robust design also makes it an excellent choice for industrial automation tasks requiring precise motor control.

Conclusion:

In summary, the MCP8025A-115E/MP motor driver is a comprehensive solution that offers a blend of performance, integration, and protection. Its robust feature set ensures that it can meet the demands of complex motor control applications, delivering both efficiency and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess