EN
  • EN
  • DE

MCP7940M-I/P

Part No MCP7940M-I/P
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8DIP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Microchip Technology
Package Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Current - Timekeeping (Max) 1µA @ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP7940MIP
Standard Package 60
Win Source Part Number 1188443-MCP7940M-I/P
Ultra Librarian 3D Model Ultra Librarian MCP7940M-I/P CAD Model

Description

The MCP7940M-I/P is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and data logging in embedded systems. This compact and reliable component provides accurate timekeeping with minimal power consumption, making it an ideal choice for a wide array of applications such as smart meters, home automation, industrial control systems, and IoT devices.

The MCP7940M-I/P operates over a standard I²C interface, which facilitates easy integration into most microcontroller-based systems. It supports both 24-hour and 12-hour clock formats with AM/PM indicators, catering to various user preferences and international standards. The device also includes a battery backup input, ensuring timekeeping operations continue seamlessly in the event of a main power failure.

Key Features:

  • Accuracy: The device maintains an accurate clock/calendar within ±19 ppm at 25°C.
  • Battery Backup: It includes an on-chip battery-backup circuitry that allows it to maintain timekeeping with a coin cell or a supercapacitor during power loss.
  • Memory: Integrated with 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing additional data storage capabilities.
  • Alarms: Two programmable alarms can be set, which can trigger on a minute, hour, day, or date basis, offering flexible scheduling functionality.
  • Power Consumption: Low current consumption helps in extending battery life for battery-powered applications.
  • Temperature Range: The MCP7940M-I/P is operational over an industrial temperature range of -40°C to +85°C.
  • Form Factor: Packaged in an 8-pin PDIP, it is suitable for through-hole mounting, making it easy to integrate into prototypes as well as final product designs.

With its built-in digital trimming/calibration, the MCP7940M-I/P ensures high accuracy and compensates for crystal aging and temperature drift. Its programmable clock output can be used for peripheral device clocking, which further enhances its versatility. The MCP7940M-I/P is a robust timekeeping solution that delivers the performance and reliability expected from a leader in microcontroller and analog semiconductors.

Whether you're developing consumer electronics, automotive applications, or portable medical devices, the MCP7940M-I/P offers a cost-effective and power-efficient way to integrate real-time clock/calendar functionality into your design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess