EN
  • EN
  • DE

M48T212V-85MH1F

Part No M48T212V-85MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH  /  Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr STMicroelectronics
Series Timekeeper®
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 3V ~ 3.6V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 2mA @ 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package 44-SOH
Base Product Number M48T212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-4713-1,497-4713-2,M48T212V85MH1F
Standard Package 936
Win Source Part Number 1023026-M48T212V-85MH1F
Ultra Librarian 3D Model Ultra Librarian M48T212V-85MH1F CAD Model

Description

Product Overview: M48T212V-85MH1F

The M48T212V-85MH1F is a Timekeeper® RAM 2Kb 5V 85ns 44-Pin SOH from STMicroelectronics, a leading semiconductor manufacturer known for its innovative and reliable products. This integrated device combines a high-performance CMOS static RAM with a lithium battery and a quartz crystal to create a fully integrated battery-backed memory module. It is designed to maintain calendar and clock functionality even when the main power is off, making it an ideal choice for a wide range of applications that require reliable timekeeping and data storage capabilities.

Key Features

  • Integrated Power Supply: The M48T212V-85MH1F includes a factory-installed lithium battery that provides power for the clock and maintains the memory contents, ensuring long-term reliability and data retention for over 10 years.
  • High-Speed RAM: This Timekeeper® RAM operates at 85ns access time, allowing for quick data access and efficient operation in time-sensitive applications.
  • Ample Storage: With 2Kb of storage space, it provides sufficient room for timekeeping data and additional user-defined information.
  • Convenient Packaging: The device comes in a 44-pin SOH (Small Outline Housing) package, offering a compact footprint suitable for space-constrained designs.
  • Integrated Crystal: The onboard 32.768 kHz quartz crystal ensures accurate timekeeping, allowing the device to serve as a real-time clock (RTC).

Applications

The M48T212V-85MH1F is versatile and can be used in a variety of applications that require reliable data retention and precise timekeeping, such as:

  • Embedded systems
  • Industrial controllers
  • Utility meters
  • POS terminals
  • Telecommunications equipment
  • Medical devices

Why Choose M48T212V-85MH1F?

STMicroelectronics' commitment to quality and performance is evident in the M48T212V-85MH1F. With its integrated battery and crystal, high-speed memory, and a robust design, this Timekeeper® RAM is designed for applications where durability and dependability are paramount. It offers a practical and cost-effective solution for designers looking to incorporate a reliable time and date function into their systems without the need for additional components.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess