EN
  • EN
  • DE

DS1558Y+

Part No DS1558Y+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC Dac Video 3-CH 50MHZ 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Date Format YY-MM-DD-dd
Interface Parallel
Lead Free Yes
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 48
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1056054-DS1558Y+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1558Y+ CAD Model

Description

The DS1558Y+ from Maxim Integrated is a robust watchdog timer designed to enhance the reliability of your embedded systems. This component is a critical asset for mission-critical applications where system failure is not an option. The DS1558Y+ helps prevent system crashes by monitoring the operation of your software and hardware, resetting the system or alerting you if any malfunctions are detected.

With its compact and versatile design, the DS1558Y+ is suitable for a broad range of applications, including industrial control systems, servers, communications equipment, and any other system that requires a high degree of reliability. The device comes in a user-friendly 28-pin EDIP (Electrically Erasable Programmable Read-Only Memory Dual In-line Package) or surface-mount equivalent package, ensuring ease of integration into various circuit designs.

Key Features:

  • Real-Time Clock/Calendar: Keeps track of time in seconds, minutes, hours, days, date, month, and year, with leap-year compensation valid up to the year 2100.
  • Watchdog Functionality: Monitors system operation and initiates a system reset if necessary, providing an essential safety mechanism for unattended, autonomous systems.
  • Nonvolatile (NV) SRAM: Offers 256 bytes of battery-backed SRAM, which preserves data during power loss events, ensuring data integrity and quick recovery after system resets.
  • Power-Fail Write Protection: Ensures that during a power failure, all writes to the clock and SRAM are suspended, thus preventing data corruption.
  • Automatic Battery Switching: The device automatically switches to the backup battery when the main power supply drops below a threshold, ensuring uninterrupted operation.

The DS1558Y+ is designed not only for reliability but also for ease of implementation, with a simple I2C interface for communication with microcontrollers or processors. The device supports a wide voltage range, making it suitable for many different power supply configurations. With the Maxim Integrated DS1558Y+ watchdog timer, designers can ensure their systems remain operational, even in the most demanding environments.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess