EN
  • EN
  • DE
  • IT

MCP73871-2AAI/ML

Part No MCP73871-2AAI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion/Polymer 20-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP73871
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926737-MCP73871-2AAI/ML
Ultra Librarian 3D Model Ultra Librarian MCP73871-2AAI/ML CAD Model

Description

Microchip Technology's MCP73871-2AAI/ML: Advanced Charge Management Controller

The MCP73871-2AAI/ML is a highly integrated and versatile charge management controller developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically designed to cater to the demanding needs of modern portable electronic devices that require efficient charging solutions for Li-Ion and Li-Polymer batteries.

Key Features

  • Integrated Charge Management: The MCP73871-2AAI/ML combines linear charge management control with system load management, delivering a single, cohesive solution for managing power and charging in battery-operated systems.
  • Multiple Charging Options: It supports a wide range of input sources, including USB ports and AC adapters, providing flexibility for end-users in various charging environments.
  • Automatic Power Source Selection: The device can automatically select between the USB port and the AC adapter as the power source, optimizing charging efficiency and power utilization.
  • Integrated Safety Features: With built-in safety features such as overvoltage protection, thermal regulation, and short-circuit protection, the MCP73871-2AAI/ML ensures safe and reliable operation under diverse conditions.
  • Proportional Charge Control: The proportional charge control system allows for reduced charge current when the system load is high, ensuring consistent device operation without overloading the power source.

Applications

The MCP73871-2AAI/ML is ideal for a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Personal Media Players
  • Smartphones and Tablets
  • Bluetooth Headsets and Accessories

Technical Specifications

With a programmable charge current from 15 mA to 500 mA, the MCP73871-2AAI/ML can accommodate different battery sizes and charging speed requirements. It operates over a broad temperature range and comes in a compact, 20-pin QFN package, making it suitable for space-constrained applications.

In summary, the MCP73871-2AAI/ML from Microchip Technology is an advanced, feature-rich charge management controller that provides a secure, efficient, and flexible charging solution for today's portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1052 $53.3676
30+ $3.3684 $101.0520
46+ $3.2631 $150.1026
64+ $3.1578 $202.0992
82+ $3.0526 $250.3132
110+ $2.7368 $301.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess