EN
  • EN
  • DE

EK7530-000

Part No EK7530-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55/0122-24-9/96-F871
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057249-EK7530-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EK7530-000 CAD Model

Description

The TE Connectivity EK7530-000 is a fiber optic cable designed for high-speed data transmission in various networking and telecommunications applications. This cable is constructed with high-quality materials to ensure reliable performance and durability. It's engineered to provide low signal loss and high bandwidth, making it suitable for demanding data communication environments.

Applications

  • Data Centers: Used for connecting servers, storage devices, and networking equipment within data centers.
  • Telecommunications Networks: Employed in telecommunications infrastructure for long-distance data transmission.
  • Enterprise Networks: Integrated into corporate networks to support high-speed data transfer between offices and departments.
  • Fiber Optic Sensing: Utilized in sensing applications where optical fibers are used as sensors.
  • Medical Imaging: Incorporated into medical imaging equipment for transmitting high-resolution images.
  • Industrial Automation: Applied in industrial automation systems for reliable data communication in harsh environments.

Features

  • High Bandwidth: Supports high-speed data transmission rates.
  • Low Signal Loss: Minimizes signal attenuation for long-distance transmission.
  • Durable Construction: Built with robust materials for reliable performance in demanding environments.
  • Fiber Optic Technology: Utilizes optical fibers for efficient data transfer.
  • EMI Immunity: Resistant to electromagnetic interference, ensuring data integrity.
  • Compact Size: Allows for easy installation and management.

Benefits

  • Increased Data Transfer Speed: High bandwidth enables faster data transmission.
  • Reliable Performance: Low signal loss ensures consistent data quality over long distances.
  • Long-Term Durability: Robust construction provides resistance to environmental factors and physical stress.
  • Enhanced Data Security: Fiber optic technology offers immunity to tapping and eavesdropping.
  • Reduced Maintenance: Durable design minimizes the need for frequent maintenance and replacement.
  • Improved System Efficiency: Efficient data transmission reduces latency and improves overall system performance.

Additional Details

The EK7530-000 fiber optic cable is typically available in various lengths and connector types, such as LC, SC, ST, and MTP/MPO. The cable is designed to meet industry standards for optical performance and environmental protection. Its construction includes a core of optical fibers surrounded by cladding, strength members, and an outer jacket. The specific optical characteristics, such as attenuation and bandwidth, are detailed in the manufacturer's specifications. Proper handling and installation are crucial to maintain the cable's performance and reliability. Consult the datasheet for detailed specifications and installation guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess