EN
  • EN
  • DE
  • IT

MCP73862T-I/MLG

Part No MCP73862T-I/MLG
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Charge Management Li-Ion/Li-Pol 1200mA 8.2V/8.4V 16-Pin QFN EP T/R / IC CONTROLLER LI-ION 8.2V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 8.4V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (4x4)
Win Source Part Number 788345-MCP73862T-I/MLG
Popularity Medium
Supply and Demand Status Balance
Family Name MCP73862
Introduction Date July 09, 2004
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCP73862T-I/MLG CAD Model

Description

The MCP73862T-I/MLG is a highly integrated and efficient charge management controller from Microchip Technology, designed to cater to the advanced needs of modern rechargeable lithium-ion and lithium-polymer batteries. This compact, thermally efficient, lead-free device is housed in a 16-pin QFN package, making it an ideal choice for space-constrained applications.

Key Features and Benefits

  • Precision Charge Voltage Regulation: The MCP73862T-I/MLG offers a tight voltage regulation accuracy of ±0.5%, ensuring the battery is charged correctly to maximize its life and efficiency.
  • Programmable Charge Current: The device allows for programmable charge current up to 1A, providing the flexibility to accommodate various battery sizes and optimize charging speed.
  • Automatic End-of-Charge Control: With its automatic end-of-charge control feature, the controller terminates the charge cycle when the battery is fully charged, preventing overcharging and enhancing battery safety.
  • Thermal Regulation: To protect against overheating, the MCP73862T-I/MLG incorporates thermal regulation, which automatically reduces the charge current under high temperature conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables better performance and efficiency, particularly in USB-powered and portable applications.
  • Status Indication: Charge status outputs provide real-time feedback, which can be used to indicate the charge state through external LEDs or interface with a host microcontroller.
  • Charge Timer: A safety timer is included to prevent prolonged charging periods, further ensuring safe operation.

Applications

The MCP73862T-I/MLG is versatile and can be used in a wide array of applications that require efficient battery charge management. These include portable electronic devices such as smartphones, digital cameras, handheld gaming consoles, and medical devices, among others. Its advanced features and compact size make it an excellent choice for designers looking to incorporate reliable battery charging in their next-generation devices.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess