EN
  • EN
  • DE

MCP73853-I/ML

Part No MCP73853-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.5V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 475mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (4x4)
Win Source Part Number 1075402-MCP73853-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73853-I/ML CAD Model

Description

Microchip Technology's MCP73853-I/ML: Advanced Charge Management Controller

The MCP73853-I/ML is a highly integrated and advanced charge management controller from Microchip Technology, designed to provide reliable and efficient charging solutions for lithium-ion and lithium-polymer batteries. This compact and sophisticated component is housed in a 20-lead QFN package, making it an ideal choice for space-constrained applications.

At the heart of the MCP73853-I/ML's capabilities is its ability to provide a full-featured charge management solution. It supports a wide range of input voltages and provides a host of safety features, including pre-conditioning of deeply discharged batteries, cell temperature monitoring, and safety timers for charge termination. The device is also equipped with automatic power-down when the charge cycle is complete, reducing power consumption and extending battery life.

One of the standout features of the MCP73853-I/ML is its programmable charge algorithm. Engineers can set the charge current, charge voltage, and termination settings to match the specific requirements of their battery and application. This flexibility allows the MCP73853-I/ML to be used in a variety of products, from portable electronics to industrial equipment.

The MCP73853-I/ML also includes a status output that can communicate with a host microcontroller, providing real-time information on the charge process and battery status. This communication enables the creation of intelligent power management systems that can respond to changing conditions and optimize battery performance.

For safety, the MCP73853-I/ML incorporates a range of protection features. These include thermal regulation to prevent overheating during the charge cycle, short-circuit protection, and undervoltage lockout to ensure the device operates within safe voltage parameters. Additionally, the charge management controller adheres to the stringent quality standards of Microchip Technology, ensuring reliability and performance in demanding applications.

In summary, the MCP73853-I/ML from Microchip Technology is an advanced, versatile, and secure solution for the management of lithium-ion and lithium-polymer battery charging. Its integration of multiple safety features, along with the ability to tailor charging parameters, makes it a top choice for designers looking to incorporate reliable power management into their next-generation devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0302 $51.5100
120+ $0.8453 $101.4360
185+ $0.8189 $151.4965
255+ $0.7925 $202.0875
330+ $0.7661 $252.8130
440+ $0.6868 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess