EN
  • EN
  • DE

MCP73838-FCI/MF

Part No MCP73838-FCI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LIION CHRGR USB/AC-IN 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 131207-MCP73838-FCI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73838-FCI/MF CAD Model

Description

Microchip Technology's MCP73838-FCI/MF: A Comprehensive Solution for Lithium-Ion Battery Charging

The MCP73838-FCI/MF from Microchip Technology is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated lithium-ion/lithium-polymer battery charge management controller is housed in a 10-DFN (3x3mm) package, making it ideal for portable electronic devices.

Key Features and Benefits

  • Advanced Charge Algorithms: The MCP73838-FCI/MF employs a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The preconditioning feature revives deeply depleted cells, while the automatic charge termination and auto-recharge function ensure the battery is optimally charged.
  • High Accuracy: This device provides high accuracy with a voltage regulation of 0.75% and a programmable charge current up to 1A, catering to a broad spectrum of battery sizes and ensuring a fast and efficient charging process.
  • Thermal Regulation: To protect the battery and the charger from overheating, the MCP73838-FCI/MF incorporates a thermal regulation scheme that reduces the charge current under high temperature conditions.
  • Status Indication: An onboard status indication feature allows for real-time monitoring of the charging process through LED outputs that signal whether the battery is charging or fully charged, enhancing user interface and experience.
  • Safety Features: The device includes a range of safety features such as overvoltage protection, short-circuit protection, and thermal shutdown, ensuring reliable operation and protection for both the charger and the battery.

Applications

The MCP73838-FCI/MF is versatile and can be used in various applications including:

  • Smartphones and Portable Media Players
  • Digital Cameras and Handheld Devices
  • Bluetooth Headsets and Portable Medical Devices
  • GPS Devices and Wearable Technology

With its compact size, precision, and integrated features, the MCP73838-FCI/MF from Microchip Technology stands out as a smart choice for designers looking for an efficient, reliable, and cost-effective solution for charging lithium-ion batteries in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3209 $51.0598
53+ $1.9043 $100.9279
82+ $1.8448 $151.2736
113+ $1.7853 $201.7389
145+ $1.7258 $250.2410
194+ $1.5473 $300.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess