EN
  • EN
  • DE

MCP73834T-FCI/MF

Part No MCP73834T-FCI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 1000mA 4.2V 10-Pin DFN EP T/R / IC LI-ION/LI-POLY CTRLR 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1075398-MCP73834T-FCI/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP73834
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73834T-FCI/MF CAD Model

Description

Microchip Technology's MCP73834T-FCI/MF: Advanced Charge Management Controller

The MCP73834T-FCI/MF from Microchip Technology is a highly sophisticated, fully integrated charge management controller, specifically designed for use with single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This miniature power management device comes in a compact 10-DFN (3x3 mm) package, making it an ideal solution for space-constrained applications.

With its advanced linear charge management capabilities, the MCP73834T-FCI/MF offers a host of features to ensure the safe and efficient charging of your battery-powered devices. It supports a preset charge voltage accuracy of ±0.75%, which is critical for prolonging battery life and maintaining performance. The controller operates with a programmable charge current from 15 mA to 500 mA, allowing designers to tailor the charging profile to the specific needs of their application.

One of the standout features of the MCP73834T-FCI/MF is its integrated pass transistor, current sense, and reverse discharge protection, which significantly simplify system design. Moreover, the device includes additional safety features such as over-temperature protection, preconditioning of deeply depleted cells, and an automatic end-of-charge control, which is signaled by a status output pin that can drive an LED.

The charge management controller also boasts an automatic power-down feature, which minimizes power consumption when the charge cycle is complete. This is particularly useful for battery-powered devices that need to conserve energy whenever possible. Additionally, the MCP73834T-FCI/MF provides selectable charge termination by either minimum current or safety timer, ensuring flexibility and safety in the charging process.

For those developing portable electronics, such as smartphones, digital cameras, and handheld gaming devices, the MCP73834T-FCI/MF offers a reliable and efficient charging solution. Its advanced technology ensures that batteries are charged quickly, safely, and with the precision required to maximize both performance and longevity. The integration of this charge controller into your design can help to streamline the development process, reduce component count, and ultimately bring a more robust product to market.

Key Features:

  • High-Accuracy Preset Voltage Regulation: ±0.75%
  • Programmable Charge Current: 15 mA to 500 mA
  • Integrated Pass Transistor and Current Sense
  • Automatic End-of-Charge Control with Status Output
  • Over-Temperature Protection
  • Preconditioning of Deeply Depleted Cells
  • Automatic Power-Down and Selectable Charge Termination
  • Compact 10-DFN Package

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7411 $52.2330
70+ $1.4286 $100.0020
110+ $1.3840 $152.2400
150+ $1.3393 $200.8950
195+ $1.2947 $252.4665
260+ $1.1608 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess