EN
  • EN
  • DE

MCP73832T-2ATI/MC

Part No MCP73832T-2ATI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers | IC LI-ION/LI-POLY CTRLR 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.microchip.com
Win Source Part Number 1221219-MCP73832T-2ATI/MC
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number MCP73832
Supplier Device Package 8-DFN (2x3)
Manufacturer Package 8-VFDFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply (Maximum) 6V
Battery Pack Voltage 4.2V
Charge Current - Max 500mA
Fault Protection Over Voltage
Programmable Features Current
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium Ion/Polymer
Packaging Reel
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2ATI/MC CAD Model

Description

Microchip Technology's MCP73832T-2ATI/MC: A Compact, High-Performance Charge Management Controller

The MCP73832T-2ATI/MC is a highly integrated linear charge management controller manufactured by Microchip Technology, designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is available in a tiny 5-TDFN thermally efficient package, making it an ideal choice for portable electronics where space is at a premium.

With its advanced features, the MCP73832T-2ATI/MC provides a reliable and efficient charging solution for single-cell lithium-ion or lithium-polymer batteries. The device incorporates a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The constant current phase delivers up to 500mA of charging current, which can be programmed by setting an external resistor.

The MCP73832T-2ATI/MC includes a host of safety features that are crucial for maintaining the longevity and stability of the battery. These include automatic recharge, thermal regulation, and safety timers. Overvoltage protection ensures the battery is not overcharged, while under-voltage lockout (UVLO) ensures the device operates efficiently even with low input voltages.

One of the key benefits of this charge management controller is its simplicity of use. With minimal external components required, the MCP73832T-2ATI/MC simplifies the design process, reducing the time to market for a wide range of applications. It is perfect for portable devices such as personal digital assistants (PDAs), cellular phones, digital cameras, MP3 players, Bluetooth headsets, and USB chargers.

For designers looking for a reliable, high-performance charging solution, the MCP73832T-2ATI/MC from Microchip Technology offers the perfect blend of compactness, ease of integration, and advanced charge management features. Its programmability and comprehensive protection measures make it a versatile choice for safeguarding and managing the charging process in modern portable electronics.

Overall, the MCP73832T-2ATI/MC is a testament to Microchip Technology's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess