EN
  • EN
  • DE

MCP73828-4.2VUATR

Part No MCP73828-4.2VUATR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.2V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 208225-MCP73828-4.2VUATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73828-4.2VUATR CAD Model

Description

Microchip Technology's MCP73828-4.2VUATR: Charge Management Controller

The MCP73828-4.2VUATR from Microchip Technology is a highly integrated linear charge management controller, designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion/Li-Polymer charge management solution is perfect for portable electronics where size and reliability are critical considerations.

With a preset charge voltage of 4.2V, the MCP73828-4.2VUATR ensures the safe and efficient charging of single-cell lithium batteries. This precision voltage regulation is crucial for maintaining battery health and longevity, providing users with the confidence that their devices are powered safely and reliably.

The controller operates with a single input from either a USB port or AC adapter, offering design flexibility and making it an ideal choice for a wide range of portable devices, such as digital cameras, Bluetooth headsets, and personal media players. Its programmable charge current from 15mA to 500mA allows designers to tailor the charging profile to meet the specific needs of their application.

Key features of the MCP73828-4.2VUATR include automatic power-down when the charge cycle is complete, thermal regulation to maximize charge rate without risk of overheating, and a charge status output that provides real-time feedback on the state of the charge cycle. This output can be used to drive an external LED or interface with a microcontroller for more advanced battery management.

The device also incorporates various safety features such as over-temperature protection, preconditioning of deeply depleted cells, and automatic recharge, making it a robust solution for charging lithium-ion and lithium-polymer batteries. Additionally, the MCP73828-4.2VUATR comes in a compact 10-MSOP package, which is ideal for portable applications where space is at a premium.

With its advanced charge management features and compact design, the MCP73828-4.2VUATR from Microchip Technology is a superior choice for designers looking to implement a reliable and efficient battery charging solution in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess