EN
  • EN
  • DE

MCP73828-4.2VUA

Part No MCP73828-4.2VUA
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.2V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 023104-MCP73828-4.2VUA
Ultra Librarian 3D Model Ultra Librarian MCP73828-4.2VUA CAD Model

Description

The MCP73828-4.2VUA is a high-quality, miniaturized single-cell, fully integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology. This advanced product is designed for space-constrained and cost-sensitive applications, providing a compact, efficient, and reliable solution for battery charging and power management.

With its small footprint and advanced features, the MCP73828-4.2VUA is perfect for portable electronic devices such as digital cameras, Bluetooth headsets, MP3 players, and various other consumer electronics. The device operates at a fixed charge voltage of 4.2V, which is optimal for single-cell lithium-ion or lithium-polymer batteries.

Key Features:

  • Charge Voltage: Precisely regulated output voltage of 4.2V, ensuring the battery is safely charged to its maximum capacity without overcharging.
  • Charge Current: Programmable charge current allows for design flexibility and compatibility with a wide range of battery sizes.
  • Integrated Pass Transistor: The built-in pass transistor streamlines the design process and reduces external component count.
  • Thermal Regulation: This feature protects the IC during high power or high ambient conditions by automatically reducing charge current.
  • Automatic Recharge: The device initiates a new charge cycle when the battery voltage falls below an internal threshold, keeping the battery fully charged.
  • Charge Status Output: An LED status output indicates the charge cycle progress, providing visual feedback.
  • Protection Features: Includes over-temperature protection, under-voltage lockout, and automatic shutdown to ensure safe operation.
  • Package: Available in a compact 8-Lead MSOP (Micro Small Outline Package), ideal for space-constrained applications.

The MCP73828-4.2VUA leverages Microchip's proven technology to deliver a high-performance charging solution. Its ease of integration and comprehensive suite of safety features make it a go-to choice for designers looking to enhance the performance and reliability of their portable applications.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess