EN
  • EN
  • DE

MCP73826-4.2VCHTR

Part No MCP73826-4.2VCHTR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.2V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 058401-MCP73826-4.2VCHTR
Ultra Librarian 3D Model Ultra Librarian MCP73826-4.2VCHTR CAD Model

Description

Microchip Technology's MCP73826-4.2VCHTR Battery Charger

The MCP73826-4.2VCHTR is a highly efficient, single-cell, fully-integrated linear lithium-ion/lithium-polymer battery charger designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This miniature charging solution is specifically tailored for space-constrained applications, making it an ideal component for portable electronic devices.

Key Features

  • Charge Voltage: Specifically designed to charge a single-cell lithium-ion or lithium-polymer battery to a final voltage of 4.2V with high accuracy.
  • Charge Current: Programmable via an external resistor, allowing designers to customize the charge rate for various battery sizes and desired charge times.
  • Package Type: Available in a compact 10-TDFN (3x3mm) package, the MCP73826-4.2VCHTR is optimized for portable applications where space is at a premium.
  • Thermal Regulation: Protects the device by limiting the charge current when the internal die temperature approaches a set threshold, ensuring safe operation under high power or high ambient conditions.
  • Automatic Power-Down: The charger transitions to a low-power state when the charge cycle is complete, reducing power consumption and extending battery life.

Applications

With its compact design and precision charging capabilities, the MCP73826-4.2VCHTR is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Bluetooth Headsets
  • Smart Watches and Wearable Technology
  • Handheld Gaming and Entertainment Systems
  • GPS Devices and Fitness Trackers

Product Advantages

The MCP73826-4.2VCHTR stands out in the market with its advanced safety features, including pre-conditioning of deeply discharged batteries, constant current/constant voltage operation, and automatic recharge. Its thermal regulation capability ensures reliability and longevity of the battery by preventing overheating during the charging process. The integration of all these features in a single chip makes the MCP73826-4.2VCHTR a comprehensive charging solution for modern portable electronics.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess