EN
  • EN
  • DE

MCP73123-22SI/MF

Part No MCP73123-22SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI IRON PHOSPHATE CTRLR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 1.1A
Battery Pack Voltage 3.6V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1075373-MCP73123-22SI/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73123-22SI/MF CAD Model

Description

Microchip Technology MCP73123-22SI/MF Overview

The MCP73123-22SI/MF is a highly integrated lithium iron phosphate (LiFePO4) battery charge management controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is tailored specifically for single-cell LiFePO4 batteries, which are known for their high energy density, long cycle life, and safety features.

Key Features

  • Integrated Charge Management: The MCP73123-22SI/MF simplifies the charging process with an onboard charge management controller, making it an ideal solution for portable applications.
  • High Accuracy: With precise charge voltage regulation, the device ensures the battery is charged correctly to enhance its lifespan and performance.
  • Programmable Charge Current: The charge current is programmable via an external resistor, allowing for customization to match specific battery requirements and application needs.
  • Automatic Power Down: To conserve energy, the MCP73123-22SI/MF automatically enters a low-power state when the charging is complete.
  • Temperature Monitoring: An integrated temperature sensor interface aids in monitoring battery temperature during charging, ensuring safe operation and preventing thermal runaway.
  • Safety Features: The device includes multiple safety features such as under-voltage lockout, over-voltage protection, and short-circuit protection, ensuring reliable operation under various conditions.
  • LED Status Indicator: An onboard LED provides immediate visual feedback on the charging status, which is useful for user interface design.

Applications

The MCP73123-22SI/MF is versatile and can be used in a variety of applications where LiFePO4 battery technology is preferred due to its inherent safety and long cycle life. These applications include:

  • Portable medical devices
  • Consumer electronics
  • Handheld instruments
  • Industrial equipment
  • Energy storage systems
  • Backup power supplies

With its robust feature set and Microchip Technology's commitment to quality, the MCP73123-22SI/MF stands out as a reliable and efficient solution for single-cell LiFePO4 battery charging needs. Its small form factor and ease of integration make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2630 $52.0490
54+ $1.8568 $100.2672
84+ $1.7988 $151.0992
115+ $1.7408 $200.1920
149+ $1.6827 $250.7223
199+ $1.5087 $300.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess