EN
  • EN
  • DE

SY10EP89VKITR

Part No SY10EP89VKITR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR COAX CABLE 3.3V/5V 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212494-SY10EP89VKITR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY10EP89VKITR CAD Model

Description

The SY10EP89VKITR from Microchip Technology is a high-speed, precision logic device from the ECLinPS MAX™ family. It is designed to deliver exceptional performance in applications requiring the fastest propagation and transition times currently available in the industry. This product is particularly well-suited for use in high-frequency and ultra-fast systems where signal integrity and timing are critical.

Key Features

  • High-Speed Performance: The SY10EP89VKITR offers a maximum frequency of 3GHz, making it an ideal choice for applications that require high-speed data transmission and processing.
  • Differential PECL Outputs: The differential PECL (Positive Emitter-Coupled Logic) outputs provide low skew and high noise immunity, ensuring reliable performance in noisy environments.
  • Power Supply: This device operates from a 3.3V ±10% supply voltage, which is standard for many systems, allowing for easy integration into existing designs.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring consistent performance in a variety of environmental conditions.
  • Voltage Translator: The SY10EP89VKITR also functions as a voltage translator from PECL to CMOS levels, providing versatility and ease of use in mixed voltage systems.

Applications

This product is particularly useful in a range of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Pulse and data signal generation
  • Frequency synthesis and clock distribution networks
  • High-frequency signal processing

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number SY10EP89VKITR
Package / Case TSSOP-8
Supply Voltage 3.3V ±10%
Operating Temperature -40°C to +85°C
Max Frequency 3GHz

For engineers and designers looking for a reliable and high-performance logic solution, the SY10EP89VKITR from Microchip Technology offers a compelling combination of speed, precision, and versatility.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7554 $63.3094
25+ $4.7228 $118.0700
38+ $4.5750 $173.8500
53+ $4.4271 $234.6363
68+ $4.2804 $291.0672
91+ $3.8369 $349.1579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess