EN
  • EN
  • DE

PIC16LF873-04/SO

Part No PIC16LF873-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 042176-PIC16LF873-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF873-04/SO CAD Model

Description

Microchip Technology's PIC16LF873-04/SO

The PIC16LF873-04/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is part of the versatile PIC16 family, known for its excellent power efficiency and processing capabilities. The device operates at a nominal frequency of 4 MHz, providing a balanced compromise between speed and power consumption.

This MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications. The PIC16LF873-04/SO features 7 KB of flash memory, which provides ample space for application code, and 192 bytes of RAM for data storage. Additionally, it includes 192 bytes of EEPROM, which allows for non-volatile data storage, enabling the device to retain information even after power is cycled.

The microcontroller is equipped with a rich set of peripherals, including two 8-bit timers, one 16-bit timer, and a synchronous serial port for SPI and I2C communication, which allows for easy integration with other devices and sensors. It also features a Universal Synchronous Asynchronous Receiver Transmitter (USART), making it capable of handling serial communication protocols.

The PIC16LF873-04/SO supports up to 22 input/output (I/O) pins, providing a solid interface for connecting with external components. The device also boasts an analog-to-digital converter (ADC) with up to 5 channels, which is essential for interfacing with analog sensors and converting their signals into digital values that can be processed by the MCU.

Microchip Technology has designed this microcontroller with power-saving features, such as a Power-on Reset (POR), a Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the reliability and stability of applications that require consistent performance over long periods. The PIC16LF873-04/SO operates over an extended voltage range and has various power modes to minimize energy consumption for battery-powered applications.

In conclusion, the PIC16LF873-04/SO from Microchip Technology is a versatile and efficient microcontroller that is well-suited for automation, control systems, and IoT devices where size, power efficiency, and robust feature sets are critical.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess