EN
  • EN
  • DE

LT1125CN#PBF

Part No LT1125CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 14DIP / Op Amp Quad Low Noise Amplifier ±22V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 12.5MHz
Current - Input Bias 7nA
Voltage - Input Offset 30μV
Operating Supply Current 2.3mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780238-LT1125CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1125
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1125CN#PBF CAD Model

Description

Product Overview: LT1125CN#PBF

The LT1125CN#PBF from Linear Technology is a high-performance, dual operational amplifier that has been meticulously engineered to offer exceptional precision and low noise performance. This integrated circuit is designed to cater to a wide array of applications that demand the highest signal integrity and operational accuracy.

Key Features

  • Low Noise: The LT1125CN#PBF boasts an ultra-low noise figure, which makes it an ideal choice for audio and instrumentation applications where maintaining signal purity is paramount.
  • High Precision: With its precision specifications, this op-amp ensures minimal offset and drift, thus providing stable performance across a range of operating conditions.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to handle a variety of signals without compromising the integrity of the waveform.
  • Low Distortion: It has been designed to have low harmonic distortion, which is crucial for high-fidelity audio applications and precision measurement equipment.
  • Supply Range: The LT1125CN#PBF operates over a wide supply range, accommodating various power supply configurations and ensuring versatility in system design.

Applications

The operational amplifier is suitable for a broad spectrum of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional audio and studio equipment
  • Medical and scientific instrumentation

Product Specifications

The LT1125CN#PBF comes in a robust package that ensures long-term reliability. It is characterized by the following specifications:

  • Package: DIP-8 (Dual In-Line Package)
  • Temperature Range: Specified over the commercial temperature range
  • Lead-Free Status: Contains lead, not for new design
  • RoHS Status: RoHS non-compliant

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1125CN#PBF is no exception. Each device is subjected to rigorous testing and quality assurance processes to ensure that it meets the high standards expected by the industry and consumers alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess