EN
  • EN
  • DE

LMP7732MA/NOPB

Part No LMP7732MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Dual Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2.4 V/μs
GBP - Gain Bandwidth Product 22MHz
Current - Input Bias 14nA
Voltage - Input Offset 6μV
Operating Supply Current 5mA
Output Current per Channel 49mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779515-LMP7732MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7732
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7732MA/NOPB CAD Model

Description

The LMP7732MA/NOPB is a high precision, low noise, dual operational amplifier designed by Texas Instruments to meet the needs of demanding signal conditioning applications. This op-amp is part of TI's LMP precision amplifier family and is ideal for a wide range of products, from professional audio equipment to sensitive instrumentation and data acquisition systems.

Key Features

  • Low Noise Performance: The LMP7732MA/NOPB boasts an ultra-low noise density of 2.9 nV/√Hz at 1 kHz, making it perfect for applications that require high fidelity and low noise, such as precision medical equipment and high-end audio devices.
  • High Precision: With an input offset voltage of just 0.1 mV and a maximum input bias current of 10 pA, this operational amplifier ensures accurate signal amplification with minimal error, which is crucial for precision measurement instruments.
  • Wide Bandwidth: The device features a gain bandwidth product of 17 MHz while maintaining a low THD+N of 0.0002%, providing ample bandwidth for a variety of high-speed signal processing tasks without compromising signal integrity.
  • Supply Voltage Range: The LMP7732MA/NOPB operates over a wide supply voltage range from ±2.25V to ±5.5V, allowing for flexible integration into both single and dual supply circuits.
  • Operating Temperature Range: This op-amp is designed to work over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatile nature of the LMP7732MA/NOPB makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filter Blocks
  • Analog-to-Digital Converter (ADC) Input Drivers
  • Sensor Interfaces

Quality and Reliability

The LMP7732MA/NOPB comes in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and certification processes in place. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5749 $51.4980
42+ $2.4119 $101.2998
65+ $2.3304 $151.4760
93+ $2.1675 $201.5775
120+ $2.0860 $250.3200
150+ $2.0045 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess