EN
  • EN
  • DE

LMH6321TS/NOPB

Part No LMH6321TS/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 110MHZ DDPAK / Op Amp Single High Speed Amplifier R-R I/P ±16V/32V 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
SR - Slew Rate 2900 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 2μA
Voltage - Input Offset 4mV
Operating Supply Current 14.9mA
Output Current per Channel 295mA
Dual Supply Voltage (±) 5 V ~ 32 V, ±2.5 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 779458-LMH6321TS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6321
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6321TS/NOPB CAD Model

Description

Product Overview: LMH6321TS/NOPB

The LMH6321TS/NOPB is a high-performance power buffer manufactured by Texas Instruments, designed to deliver exceptional quality and reliability for a wide range of applications. This versatile component is well-suited for driving heavy loads with high speed and precision, making it an ideal choice for professionals in the fields of test equipment, communication systems, and multimedia projects.

Key Features

  • High Output Current: Capable of delivering an impressive continuous output current of up to 1.5 A, with a peak output current of 3 A, this power buffer can drive a wide range of loads, including low-impedance ones.
  • Wide Supply Voltage Range: The LMH6321TS/NOPB operates over a broad supply voltage range, from 6.5 V to 24 V, providing flexibility in various power environments and applications.
  • Fast Slew Rate: With a slew rate of 2000 V/μs, the device ensures rapid response times, making it suitable for high-speed signal processing.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from potential damage due to overheating, enhancing its durability and longevity.

Applications

  • Power amplifiers for audio applications
  • Active filters
  • Signal conditioning
  • Motor control circuits
  • Test and measurement equipment

Quality and Reliability

The LMH6321TS/NOPB has been engineered to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and consistency. The device comes in a thermally enhanced 7-pin DDPAK/TO-263 surface-mount package, which assists in optimal heat dissipation and space-saving on PCBs.

With its robust design and advanced technical specifications, the LMH6321TS/NOPB from Texas Instruments stands out as a dependable and efficient solution for driving demanding loads in various electronic circuits. Whether for professional audio equipment, industrial applications, or sophisticated signal processing, this power buffer is built to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess