EN
  • EN
  • DE

MCP6561UT-E/OT

Part No MCP6561UT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description 1.8V Low Power Push-Pull Output Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 1221195-MCP6561UT-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6561
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6561UT-E/OT CAD Model

Description

The MCP6561UT-E/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to meet a wide range of applications that require precision, low power consumption, and a small form factor. This op-amp is particularly suitable for battery-powered devices, portable instrumentation, and any system where power efficiency is crucial.

Key Features:

  • Low Power Consumption: The MCP6561UT-E/OT is optimized for low-power operations, making it ideal for extending battery life in portable applications.
  • High Gain Bandwidth Product: With a 1 MHz Gain Bandwidth Product (GBWP), the device is capable of handling a wide range of frequencies, ensuring versatility in its applications.
  • Supply Voltage Range: It operates within a supply voltage range of 1.8V to 5.5V, accommodating a variety of power supply configurations and allowing for dual-supply operation.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially beneficial in low-voltage applications.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.
  • Package: The device comes in a 5-pin SOT-23 package, which is highly space-efficient and perfect for compact PCB layouts.

Applications:

The MCP6561UT-E/OT is versatile enough to be used in a variety of applications, including:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Battery-Powered Devices
  • Power Management Circuits
  • Automotive Systems

With its combination of low power consumption, high-frequency performance, and small package size, the MCP6561UT-E/OT from Microchip Technology stands out as an excellent choice for designers looking to optimize their analog circuitry in both power-sensitive and space-constrained environments.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8112 $52.7280
155+ $0.6656 $103.1680
235+ $0.6448 $151.5280
325+ $0.6240 $202.8000
415+ $0.6032 $250.3280
555+ $0.5408 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess