Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 350MHz
Features Bi-Directional, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786285-MAX4565EAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4565
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4565EAP+ CAD Model

Description

The MAX4565EAP+ from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a wide range of applications. This analog switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>ON) of 0.5Ω (max) at +5V, which minimizes signal distortion and power loss.
  • Single Supply Operation: The MAX4565EAP+ operates from a single supply voltage, simplifying the power supply design and reducing the overall component count.
  • High Switching Speed: With fast switching times (t<sub>ON = 20ns and t<sub>OFF = 10ns at +5V), the device is suitable for high-speed signal switching.
  • Low Power Consumption: The device features a low power consumption, which is critical for extending battery life in portable applications.
  • TTL/CMOS-Compatible Control Input: The logic input is compatible with both TTL and CMOS levels, allowing for easy integration with a variety of digital circuits.
  • ESD Protection: The MAX4565EAP+ includes ESD protection diodes on the switch inputs, providing robustness against electrostatic discharge events.

Applications

The versatility of the MAX4565EAP+ makes it suitable for numerous applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Sample and hold circuits

Package and Quality

The MAX4565EAP+ is offered in a 20-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while ensuring reliable connectivity. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the high standards expected in industrial and consumer electronics.

You May Also Be Interested in

NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
ECAD model for MAX14509AEEVB+T
Broadcom Limited
PEX8608-BA50BC G
Lowest to $108.3334
ECAD model for PEX8608-BA50BCG
Broadcom Limited
Need more? Email Us
ECAD model for PEX9797-AA80BIG
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2527 $56.2743
22+ $5.1305 $112.8710
34+ $4.9701 $168.9834
47+ $4.8098 $226.0606
61+ $4.6495 $283.6195
81+ $4.1685 $337.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention