EN
  • EN
  • DE

MCP6041T-E/0T

Part No MCP6041T-E/0T
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOT23-5
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 754787-MCP6041T-E/0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6041T-E/0T CAD Model

Description

Microchip Technology's MCP6041T-E/0T Operational Amplifier

The MCP6041T-E/0T is a high-precision operational amplifier (op-amp) offered by Microchip Technology, renowned for its low power consumption and small form factor. This op-amp is part of the MCP604x family, which is well-suited for battery-powered applications due to its low quiescent current. The device is available in a 5-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Low Power Consumption: The MCP6041T-E/0T is designed for power-sensitive applications, with a quiescent current of just 600 nA, significantly extending battery life without sacrificing performance.
  • Supply Voltage Range: It operates over a broad supply voltage range of 1.4V to 6.0V, providing versatility in various circuit configurations and compatibility with both single-supply and dual-supply operations.
  • Gain Bandwidth Product: With a gain bandwidth product of 14 kHz, this op-amp is optimized for low-frequency applications such as sensor interfacing, portable equipment, and other analog circuits.
  • Extended Temperature Range: The device can operate in extreme temperature conditions, with a specified temperature range from -40°C to +125°C, ensuring reliability across various environments.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly important for low-voltage operations.
  • PSRR and CMRR: It features good power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), enhancing the stability and accuracy of the amplifier in the presence of power supply fluctuations and common-mode noise.

Applications

The MCP6041T-E/0T is highly versatile and can be used in a variety of applications including:

  • Portable Instrumentation
  • Analog Sensors
  • Battery-Powered Devices
  • Temperature Monitoring
  • Medical Devices
  • Consumer Electronics

With its precision performance and low-power operation, the MCP6041T-E/0T from Microchip Technology is an excellent choice for designers looking to optimize their applications for efficiency and space, without compromising on quality and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess