EN
  • EN
  • DE

LT3466EFE#PBF

Part No LT3466EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 20 Segment 7500uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.7V
Voltage Supply MAX 24V
Voltage - Output 39.5V
Output Current per Channel 400mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781023-LT3466EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3466
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3466EFE#PBF CAD Model

Description

The LT3466EFE#PBF is a high-performance, integrated dual full-bridge LED driver designed by Linear Technology. This advanced driver is capable of efficiently managing and driving LEDs with precision and reliability. It is particularly suitable for portable and compact applications that require high brightness and advanced control features.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it versatile for various power supply configurations.
  • Dual Full-Bridge Topology: It features two independent driver channels, each capable of driving up to ten white LEDs in series, providing uniform brightness and simplifying design complexity.
  • High Efficiency: With an integrated 1.2A switch, it can deliver efficiencies up to 85%, ensuring minimal power loss and extended battery life in portable applications.
  • Adjustable Brightness: The LT3466EFE#PBF offers an adjustable brightness control via a PWM dimming input, allowing for precise control over the lighting conditions.
  • Robust Protection Features: The device includes built-in open LED and short-circuit protection, safeguarding the LEDs and the driver from potential damage.
  • Compact Package: Housed in a 16-lead TSSOP package with exposed pad for enhanced thermal performance, it is designed for space-constrained applications without compromising on power.

Applications

The LT3466EFE#PBF is ideal for a wide range of applications where efficient LED driving is crucial. It is commonly used in:

  • LCD backlighting for portable devices
  • Automotive and avionics display backlighting
  • GPS and navigation systems
  • General purpose LED illumination

Conclusion

With its combination of efficiency, flexibility, and advanced features, the LT3466EFE#PBF from Linear Technology stands out as a top choice for designers looking to implement high-quality LED driving solutions in their products. The device's robust protection features and ease of use make it a reliable and user-friendly option for a wide array of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7414 $58.7070
11+ $9.6340 $105.9740
17+ $9.3329 $158.6593
23+ $9.0318 $207.7314
29+ $8.7308 $253.1932
39+ $7.8276 $305.2764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,637 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess