EN
  • EN
  • DE

MCP47CMB22-E/MG

Part No MCP47CMB22-E/MG
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16QFN / 12 Bit Digital to Analog Converter 2 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture Current Source
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP47CMB22
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338162-MCP47CMB22-E/MG
Ultra Librarian 3D Model Ultra Librarian MCP47CMB22-E/MG CAD Model

Description

Microchip Technology MCP47CMB22-E/MG Digital-to-Analog Converter

The MCP47CMB22-E/MG from Microchip Technology is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) designed to deliver precision and flexibility in a compact package. This device is ideal for a wide range of applications including industrial automation, process control, medical equipment, and consumer electronics where accurate analog signal generation is crucial.

Key Features

  • Resolution: The MCP47CMB22-E/MG features a 12-bit resolution, providing fine granularity and high precision in analog output.
  • Dual Channel: With two independent DAC channels, it allows for simultaneous output of two analog signals, increasing the versatility of the device.
  • Interface: The device includes an I2C compatible serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, enabling easy integration with most microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power operation which helps in extending battery life for portable applications.
  • Voltage Reference: The MCP47CMB22-E/MG comes with an internal voltage reference, reducing the need for external components and simplifying the design.
  • Output Range: It supports Rail-to-Rail output, ensuring maximum dynamic range which is particularly useful in audio applications and signal generation tasks.
  • Packaging: The device is available in a compact 10-MSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the MCP47CMB22-E/MG allows it to be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable instrumentation

Microchip Technology's MCP47CMB22-E/MG DAC is designed with the perfect blend of size, power efficiency, and performance, providing an ideal solution for designers looking to improve their analog output capabilities with minimal design effort. Its robust feature set ensures that it can meet the needs of even the most demanding analog output tasks.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,364 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess