EN
  • EN
  • DE

MAX1518E+

Part No MAX1518E+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701592-MAX1518E+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1518E+ CAD Model

Description

Maxim Integrated MAX1518E+ TFT-LCD Power Supply IC

The MAX1518E+ from Maxim Integrated is a highly integrated power supply circuit specifically designed to cater to the needs of thin-film transistor liquid-crystal displays (TFT-LCDs). This advanced IC is engineered to provide a reliable and efficient power solution for driving the source and gate in portable and compact display applications.

The MAX1518E+ incorporates a high-performance step-up regulator, a linear regulator, two high-frequency operational amplifiers, and a positive and negative charge pump. The step-up DC-DC converter is optimized to drive the white LED backlighting of LCD panels, while the linear regulator provides a stable supply voltage for the panel's digital circuitry. The operational amplifiers are tailored for the gamma correction to ensure precise color and image control on the LCD screen.

One of the outstanding features of the MAX1518E+ is its ability to operate with a low input voltage, starting from as little as 2.6V, making it suitable for battery-powered devices. The IC also supports a wide range of input voltages up to 5.5V, providing designers with flexibility in their power supply design. Additionally, the MAX1518E+ boasts a high efficiency, which is critical for extending battery life in portable applications.

To ensure the longevity and reliability of the display, the MAX1518E+ is equipped with several protection features. These include thermal shutdown, overvoltage protection, and current limit, safeguarding the IC and the display from potential damage caused by abnormal operating conditions. Furthermore, the device is available in a compact, 28-pin thin QFN package, which is ideal for space-constrained applications.

Overall, the Maxim Integrated MAX1518E+ is a versatile and robust solution for driving TFT-LCD panels in portable electronics. Its integration of multiple power supply functions into a single IC not only simplifies the design process but also enhances the performance and efficiency of the overall display system.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1764 $89.1764
2+ $73.1704 $146.3408
3+ $70.8835 $212.6505
4+ $68.5966 $274.3864
5+ $66.3109 $331.5545
6+ $59.4513 $356.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess