EN
  • EN
  • DE

MCP47A1T-A0E/LT

Part No MCP47A1T-A0E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 6BIT V-OUT SC70-6 / 6 Bit Digital to Analog Converter 1 SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 6
Number of D/A Converters 1
Settling Time 15µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.25
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting SMD (SMT)
Base Product Number MCP47A1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP47A1T-A0E/LT-ND,MCP47A1T-A0E/LTCT,MCP47A1T-A0E/LTDKR,MCP47A1T-A0E/LTTR
Standard Package 3,000
Win Source Part Number 977860-MCP47A1T-A0E/LT
Ultra Librarian 3D Model Ultra Librarian MCP47A1T-A0E/LT CAD Model

Description

Microchip Technology MCP47A1T-A0E/LT Digital-to-Analog Converter

The MCP47A1T-A0E/LT is a high-performance, single-channel, 8-bit Digital-to-Analog Converter (DAC) from Microchip Technology, designed to deliver precision and efficiency for a wide range of applications. This DAC device is part of the MCP47A1 series and comes in a compact, 6-pin SOT-23 package, making it ideal for space-constrained applications.

With an external voltage reference, the MCP47A1T-A0E/LT provides flexible configuration options for various output ranges, ensuring adaptability to different system requirements. The DAC operates across a broad voltage range from 2.7V to 5.5V, providing versatility in both 3.3V and 5V systems. Its low power consumption makes it suitable for battery-operated devices, portable instrumentation, and other power-sensitive applications.

Featuring an I2C-compatible serial interface, the MCP47A1T-A0E/LT allows for easy communication with microcontrollers and processors, simplifying the integration into existing designs. This interface supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) I2C modes, providing flexibility in communication speed based on system requirements.

The MCP47A1T-A0E/LT is engineered for precision, with its integrated precision internal voltage reference ensuring stable and accurate analog output. This DAC is also designed with a power-on reset circuit that ensures the DAC output powers up to a known state, eliminating potential issues during system power-up.

Applications for the MCP47A1T-A0E/LT include but are not limited to consumer electronics, industrial control systems, closed-loop servo control, portable instrumentation, and data acquisition systems. Its robust design ensures reliable performance even in harsh industrial environments.

Overall, the MCP47A1T-A0E/LT from Microchip Technology is a versatile and reliable solution for systems requiring high-quality digital-to-analog conversion. Its compact form factor, low power consumption, and precision output make it an excellent choice for designers looking to enhance their systems with a high-performance DAC.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess