EN
  • EN
  • DE

MCP4141T-103E/SN

Part No MCP4141T-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4141
Other Names MCP4141T-103E/SNCT,MCP4141T-103E/SNDKR,MCP4141T-103E/SNTR,MCP4141T-103E/SN
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265229-MCP4141T-103E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4141T-103E/SN CAD Model

Description

Microchip Technology MCP4141T-103E/SN Digital Potentiometer

The MCP4141T-103E/SN is a digital potentiometer designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This digital potentiometer, also known as a digipot, is part of Microchip’s MCP41XXX/42XXX series and offers a versatile solution for applications requiring variable resistance settings.

Key Features:

  • Resistance Value: The device has a 10kΩ nominal resistance, providing a wide range of adjustability for various applications.
  • Resolution: It boasts a 7-bit resolution, equating to 128 wiper steps, allowing for fine-grained control over the resistance changes.
  • Interface: The MCP4141T-103E/SN employs a simple SPI interface for communication, ensuring easy integration with most microcontrollers.
  • Package: This digipot comes in an 8-pin SN (SOIC) package, which is suitable for surface-mount technology (SMT) and fits well in compact circuit designs.
  • Single-Supply Operation: It operates on a 2.7V to 5.5V single-supply voltage, making it compatible with a variety of low-power circuits and battery-operated devices.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance is maintained even after power cycling.
  • Temperature Range: The MCP4141T-103E/SN is designed to operate over the industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications:

The digital potentiometer is ideal for a multitude of applications where traditional mechanical potentiometers might be impractical or less reliable. These include but are not limited to:

  • Automated adjustments to control system parameters
  • Calibration and tuning of circuits
  • Audio volume control
  • Feedback systems requiring precise adjustments

With its precision, reliability, and ease of use, the MCP4141T-103E/SN from Microchip Technology is an excellent choice for designers looking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess